IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China India Ukraine Finland Russian Federation Venezuela Czech Republic Poland  More >> Country Language: English

Start > air driers & saturators > Philips SCH580/00

SCH580 Ultrasonic Humidifier

Brand: Philips
Product code: SCH580/00
EAN/UPC code:
Category: air driers & saturators 
Release date: 06 Apr 2007
Info modified on: 10 Sep 2008 17:21:56
 PDF specs

Ultrasonic Humidifier
SCH580/00 Philips
20k

A healthy climate for your baby
Helps sustain temperature and humidity level

By creating a comfortable humidity level, the ultrasonic humidifier will help protect your baby against sore throats and irritation to the mucous membrane. This has a positive effect on building up resistance to infection.

Reassurance on your baby`s well being
- Prevents mucous membrane irritation
- ... More>>>

Specs
Alternatives
Options
Technical details
Water tank capacity 2 L
Type Humidifier
Evaporation output 250 ml/hr
Evaporation technology Ultrasonic
Energy management
Mains power AC 220 - 240 V
Power consumption 35 W
Power supply input frequency 50/60 Hz
Power requirements AC 220 - 240 V, 50/60 Hz
Sound emission
Noise level < 35 dB
Weight & dimensions
Weight 3300 g
Dimensions W x D x H Ø 240 x 330 mm
Width 240 mm
Depth 240 mm
Height 330 mm
Environmental conditions
Operating humidity range 30% - 80%
Temperature measurement range (T-T) 0-50 °C
€93.45